Manufacturer: STMicroelectronics
Win Source Part Number: 1103819-STPSC606G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 75μA @ 600V
Capacitance @ Vr, F: 375pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
600 V power Schottky silicon carbide diode Product overview: STPSC606G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC606G-TR can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 600V 6A Surface Mount D2PAK
DIODE SIL CARBIDE 600V 6A D2PAK
Schottky Diodes & Rectifiers 600 V Power Schottky Diode
RECTIFIER, SIC SCHOTTKY, 600V, 6A, TO-263-3; Product Range:600V Series; Diode Configuration:Single
RECTIFIER, SIC SCHOTTKY, 600V, 6A, TO-263-3; Product Range:600V Series; Diode Configuration:Single
DIODE SIL CARBIDE 600V 6A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1103819-STPSC606G-TR | 280-STPSC606G-TR | 497-10121-2-ND | STPSC606G-TR | STPSC606G-TR | 88W4596 | STPSC606G-TR |
| Product Name | Diodes, Rectifiers - Single - STPSC606G-TR | Schottky 600 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Sic Schottky, 600V, 6A, To-263-3; Product Range Stmicroelectronics | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | D2PAK; D2PAK | Tape and Reel | D2PAK; D2PAK-2 | D2PAK; TO-263 (D2PAK) | |||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||||
| trr | 0.0 ns | 0.0 ns | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |