Rectifier 2A 200V Ultrafast SOD128Flat
Rectifier 2A 200V Ultrafast SOD128Flat
Rectifier 2A 200V Ultrafast SOD128Flat
Diode Standard 200V 2A Surface Mount SOD128Flat
Diode Standard 200V 2A Surface Mount SOD128Flat
Diode Standard 200V 2A Surface Mount SOD128Flat
Manufacturer: STMicroelectronics
Win Source Part Number: 898467-STTH2R02AFY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Standard 200 V 2A Surface Mount SOD128Flat
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH2
Categories: Discrete Semiconductor Products
Case / Package: SOD128Flat
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15975-6, 497-15975-1, 497-15975-2
Automotive 200 V , 2 A SOD128Flat Ultrafast Diode Product overview: STTH2R02AFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R02AFY can be used for catalog matching and distributor lookup.
DIODE GP 200V 2A SOD128FLAT
RECTIFIER, 2A, 200V, SOD-128; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GP 200V 2A SOD128FLAT
Rectifiers Automotive Ultrafast recovery diode
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1106375P | 1106375 | 497-15975-6-ND | 898467-STTH2R02AFY | 280-STTH2R02AFY | STTH2R02AFY | 82Y7292 | 56Y1104 | STTH2R02AFY | STTH2R02AFY |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - STTH2R02AFY | Automotive 200 V 2 A Diode and Rectifier | Single Diodes | Rectifier, 2A, 200V, Sod-128; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | SOD-128 | Sod128flat | SOD128-Flat-2 | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| trr | 22 ns | 20 ns | 20 ns | |||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||||||
| Diode Type | Diode Standard 200 V 2A Surface Mount SOD128Flat |