Win Source Part Number: 1366933-STTH16L06CGY
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, ECOPACK®2
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D²PAK
Base Product Number: STTH16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 2.08 V @ 16 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 8 µA @ 600 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 600V 10A D2PAK
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifier
(PRICE/TC), DIODE, AEC-Q101, DUAL, 600V, 16A, TO-263 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1366933-STTH16L06CGY-TR | 497-18026-2-ND | 59AC7807 | STTH16L06CGY-TR | STTH16L06CGY-TR | 110252308 | STTH16L06CGY-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Bridge Rectifier | Diode Arrays |
| VF | 2.08 volts | 2.08 volts | 2.08 volts | ||||
| VR | 600 volts | ||||||
| IR | 0.0080 mA | 0.0080 mA | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Package | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | D2PAK; D2PAK-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |