AUTOMOTIVE 100 V, 3 A POWER SCHO
DIODE SCHOTTK 100V 3A SOD128FLAT
DIODE SCHOTTK 100V 3A SOD128FLAT
AUTOMOTIVE 100 V, 3 A POWER SCHO
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 2735138P | 497-STPST3H100AFYCT-ND | STPST3H100AFY |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | ECOPACK |