Diode Silicon Carbide Schottky 600V 4A Through Hole TO-220AC
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 600V V(RRM), Silicon Carbide, TO-220AC
Manufacturer: STMicroelectronics
Win Source Part Number: 038431-STPSC406D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 200pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): No Recovery Time > 500mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Schottky Rectifier 600V 4A TO-220AC Through Hole Diode Product overview: STPSC406D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 600V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC406D can be used for catalog matching and distributor lookup.
RECTIFIER, SIC SCHOTTKY, 600V, 4A, TO-220AC-2; Product Range:600V Series; Diode Configuration:Single
DIODE SIL CARB 600V 4A TO220AC
DIODE SIL CARB 600V 4A TO220AC
Schottky Diodes & Rectifiers 600 V Power Schottky Diode
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 497-10082-5-ND | STPSC406D | 038431-STPSC406D | 280-STPSC406D | 55R6984 | STPSC406D | STPSC406D | STPSC406D |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STPSC406D | Schottky Through-Hole 600V 4A Diode and Rectifier | Rectifier, Sic Schottky, 600V, 4A, To-220Ac-2; Product Range Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||||
| Package | TO-220; TO-220AC 2 | TO-220; TO-220AC | TO-220AC | TO-220AC | TO-220AC-2 | |||
| Life Cycle Stage | Active | Active | Removed | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 1.9 volts | 1.9 volts |