STMicroelectronics, Inc. Single Diodes STTH1210G-TR

Description
Diode Standard 1000V 12A Surface Mount D2PAK
Request a Quote Datasheet
Description
Diode Standard 1000V 12A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-6093-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6093-2-ND
Single Diodes 497-6093-2-ND
Diode Standard 1000V 12A Surface Mount D2PAK

Diode Standard 1000V 12A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282061-STTH1210G-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282061-STTH1210G-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282061-STTH1210G-TR
Win Source Part Number: 1282061-STTH1210G-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 2 V @ 12 A Reverse Recovery Time (trr): 90 ns Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-6093-2,STTH1210G TR,497-6093-1,497-60 93-6 Base Product Number: STTH1210 Product Status: Obsolete

Win Source Part Number: 1282061-STTH1210G-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 12 A
Reverse Recovery Time (trr): 90 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-6093-2,STTH1210GTR,497-6093-1,497-6093-6
Base Product Number: STTH1210
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
1KV 12A Diode and Rectifier
280-STTH1210G-TR
1KV 12A Diode and Rectifier 280-STTH1210G-TR
DIODE GEN PURP 1KV 12A D2PAK Product overview: STTH1210G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210G-TR can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 12A D2PAK Product overview: STTH1210G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1210G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1210G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1210G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH1210G-TR
DIODE GEN PURP 1KV 12A D2PAK

DIODE GEN PURP 1KV 12A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 497-6093-2-ND 1282061-STTH1210G-TR 280-STTH1210G-TR STTH1210G-TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1KV 12A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Diode Type Standard
VF 2 volts
VR 1000 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data