STMicroelectronics, Inc. Schottky Diodes & Rectifiers STTH1L06RL

Description
STMicroelectronics STTH1L06RL Diode
Request a Quote Datasheet
Description
STMicroelectronics STTH1L06RL Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6870748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870748
Schottky Diodes & Rectifiers 6870748
STMicroelectronics STTH1L06RL Diode

STMicroelectronics STTH1L06RL Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6870748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870748P
Schottky Diodes & Rectifiers 6870748P
STMicroelectronics STTH1L06RL Diode

STMicroelectronics STTH1L06RL Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1657453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657453
Schottky Diodes & Rectifiers 1657453
STMicroelectronics STTH1L06RL Diode

STMicroelectronics STTH1L06RL Diode

Supplier's Site
 - STTH1L06RL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Supplier's Site Datasheet
Through-Hole 600V 1A Diode and Rectifier - 280-STTH1L06RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600V 1A Diode and Rectifier
280-STTH1L06RL
Through-Hole 600V 1A Diode and Rectifier 280-STTH1L06RL
600V 1A Ultrafast Rectifier Diode, DO-41, Through Hole Product overview: STTH1L06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06RL can be used for catalog matching and distributor lookup.

600V 1A Ultrafast Rectifier Diode, DO-41, Through Hole Product overview: STTH1L06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06RL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282054-STTH1L06RL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282054-STTH1L06RL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282054-STTH1L06RL
Win Source Part Number: 1282054-STTH1L06RL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 80 ns Current - Reverse Leakage @ Vr: 1 µA @ 600 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-3242-1R,497-3242 -2R,497-3242-1,497-3 242-2 Base Product Number: STTH1

Win Source Part Number: 1282054-STTH1L06RL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 80 ns
Current - Reverse Leakage @ Vr: 1 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-3242-1R,497-3242-2R,497-3242-1,497-3242-2
Base Product Number: STTH1

Buy Now Datasheet
Single Diodes - 497-3242-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3242-2-ND
Single Diodes 497-3242-2-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - 497-3242-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3242-1-ND
Single Diodes 497-3242-1-ND
Diode Standard 600V 1A Through Hole DO-41

Diode Standard 600V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - STTH1L06RL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1L06RL
Single Diodes STTH1L06RL
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1L06RL
Rectifiers STTH1L06RL
Rectifiers Vr/600V Io/1A T/R

Rectifiers Vr/600V Io/1A T/R

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1L06RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1L06RL
Discrete Semiconductor Products - Diodes - Rectifiers STTH1L06RL
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site
Rectifier, Single, 1A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 23AH3634 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
23AH3634
Rectifier, Single, 1A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 23AH3634
RECTIFIER, SINGLE, 1A, 600V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:80ns; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 600V, DO-41; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:80ns; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

Supplier's Site
Rectifier Stmicroelectronics - 57P2249 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2249
Rectifier Stmicroelectronics 57P2249
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 6870748 6870748P STTH1L06RL 280-STTH1L06RL 1282054-STTH1L06RL 497-3242-2-ND STTH1L06RL STTH1L06RL STTH1L06RL 23AH3634 57P2249
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Through-Hole 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1A, 600V, Do-41; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics
Package Do-41 DO-41; DO-41 DO-41; DO-41 2 PLASTIC Tape and Reel DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 80 ns 80 ns 80 ns
Life Cycle Stage Active Active
IO 1 amps
Unlock Full Specs
to access all available technical data