Manufacturer: STMicroelectronics
Win Source Part Number: 795814-STTA812D
Series: TURBOSWITCH
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: STTA812
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 2.2V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): RURP8120; HERA808G C0; IDP04E120XKSA1; GPA807 C0;
Introduction Date: November 10, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Diode Standard 1200V 8A Through Hole TO-220AC
8A 1.2kV Rectifier Diode TO-220AC Product overview: STTA812D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1.2kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1.2kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA812D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 8A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 795814-STTA812D | STTA812D-ND | 280-STTA812D | STTA812D |
| Product Name | Diodes, Rectifiers - Single - STTA812D | Single Diodes | 8A 1.2kV Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 2.2 volts | 2.2 volts | ||
| VR | 1200 volts | |||
| IR | 0.1000 mA | |||
| trr | 100 ns |