STMicroelectronics, Inc. Automotive Schottky 650 V 8 A Diode and Rectifier STPSC8065DY

Description
Automotive 650 V, 8 A SiC Power schottky Diode Product overview: STPSC8065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8065DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 650 V, 8 A SiC Power schottky Diode Product overview: STPSC8065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8065DY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 650 V 8 A Diode and Rectifier - 280-STPSC8065DY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 650 V 8 A Diode and Rectifier
280-STPSC8065DY
Automotive Schottky 650 V 8 A Diode and Rectifier 280-STPSC8065DY
Automotive 650 V, 8 A SiC Power schottky Diode Product overview: STPSC8065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8065DY can be used for catalog matching and distributor lookup.

Automotive 650 V, 8 A SiC Power schottky Diode Product overview: STPSC8065DY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 650 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC8065DY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17698-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17698-ND
Single Diodes 497-17698-ND
Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC

Diode Silicon Carbide Schottky 650V 8A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - STPSC8065DY - 898426-STPSC8065DY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPSC8065DY
898426-STPSC8065DY
Diodes, Rectifiers - Single - STPSC8065DY 898426-STPSC8065DY
Manufacturer: STMicroelectronics Win Source Part Number: 898426-STPSC8065DY Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220AC Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Package: Tube Mounting: Through Hole Family Name: STPSC8065 Categories: Discrete Semiconductor Products Case / Package: TO-220AC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 898426-STPSC8065DY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 8A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC8065
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC8065DY
Schottky Diodes & Rectifiers STPSC8065DY
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC8065DY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC8065DY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC8065DY
DIODE SIL CARB 650V 8A TO220AC

DIODE SIL CARB 650V 8A TO220AC

Supplier's Site
DIODE SCHOTTKY 650V 8A TO220AC - 761-STPSC8065DY - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 650V 8A TO220AC
761-STPSC8065DY
DIODE SCHOTTKY 650V 8A TO220AC 761-STPSC8065DY
DIODE SCHOTTKY 650V 8A TO220AC

DIODE SCHOTTKY 650V 8A TO220AC

Supplier's Site
Sic Diode, Aec-Q101, Single, 8A, 650V; Product Range Stmicroelectronics - 52AC7603 - Newark, An Avnet Company
Chicago, IL, United States
Sic Diode, Aec-Q101, Single, 8A, 650V; Product Range Stmicroelectronics
52AC7603
Sic Diode, Aec-Q101, Single, 8A, 650V; Product Range Stmicroelectronics 52AC7603
SIC DIODE, AEC-Q101, SINGLE, 8A, 650V; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:8A; Total Capacitive Charge Qc:28nC; Diode Case Style:TO-220AC; No. of Pins:2RoHS Compliant: Yes

SIC DIODE, AEC-Q101, SINGLE, 8A, 650V; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:8A; Total Capacitive Charge Qc:28nC; Diode Case Style:TO-220AC; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Diodes
Product Number 280-STPSC8065DY 497-17698-ND 898426-STPSC8065DY STPSC8065DY STPSC8065DY 761-STPSC8065DY 52AC7603
Product Name Automotive Schottky 650 V 8 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STPSC8065DY Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 650V 8A TO220AC Sic Diode, Aec-Q101, Single, 8A, 650V; Product Range Stmicroelectronics
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package TO-220; TO-220AC TO-220AC-2 TO-220 TO-220; TO-220-2
Life Cycle Stage Removed Active
VF 1.45 volts 1.45 volts
Applications POWER
Unlock Full Specs
to access all available technical data