Win Source Part Number: 1282059-STTH10R04B-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-8047-6,STTH10R04
Base Product Number: STTH10
Product Status: Obsolete
High Efficiency Rectifier Product overview: STTH10R04B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04B-TR can be used for catalog matching and distributor lookup.
Diode Standard 400V 10A Surface Mount DPAK
DIODE GEN PURP 400V 10A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1282059-STTH10R04B-TR | 280-STTH10R04B-TR | 497-8047-2-ND | STTH10R04B-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.7 volts | |||
| VR | 400 volts | |||
| IR | 0.0100 mA | |||
| trr | 40 ns |