DIODE SCHOTTKY 100V 10A TO277A
DIODE SCHOTTKY 100V 10A TO277A
AUTOMOTIVE 100 V, 10 A POWER SCH
AUTOMOTIVE 100 V, 10 A POWER SCH
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | 497-STPST10H100SFYDKR-ND | 2735115 | STPST10H100SFY |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | ||
| Arrangement | Common Anode | ||
| Diode Type | Schottky | ||
| Diode Applications | Rectifier |