Manufacturer: STMicroelectronics
Win Source Part Number: 092724-STTH2002CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Dual u/fast diode, 200V, 15A, STTH2002CT
Dual u/fast diode, 200V, 15A, STTH2002CT
Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3
200V 20A Ultrafast Dual Diode, TO-220AB, Through Hole Product overview: STTH2002CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Through-Hole, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Through-Hole, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH2002CT can be used for catalog matching and distributor lookup.
RECTIFIER, 30A, 200V, TO-220AB-3. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 200V 15A TO220
DIODE ARRAY GP 200V 15A TO220AB
DIODE, ULTRAFAST, 2X10A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:22ns; Forward Surge Current:90A; No. of Pins:3 Pin RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | 092724-STTH2002CT | 155507 | 1781410 | 497-3547-5-ND | 286-STTH2002CT | 24681974 | STTH2002CT | STTH2002CT | 31M6111 | STTH2002CT |
| Product Name | Diodes, Rectifiers - Arrays - STTH2002CT | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Dual Through-Hole 200V 20A Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode, Ultrafast, 2X10A; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers |
| Diode Type | Standard | Schottky | ||||||||
| Life Cycle Stage | Active | Active | ||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||||
| VR | 200 volts | 200 volts | ||||||||
| IR | 0.0100 mA | 0.0100 mA |