Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3
Manufacturer: STMicroelectronics
Win Source Part Number: 935642-STTH16L06CTY
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STTH16
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-15281-5, 497-STTH16L06CTY, 497-15281-5-ND, -497-15281-5
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifier
DIODE ARRAY GP 600V 10A TO220
RECTIFIER, FAST, 20A, 600V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2.08V; Reverse Recovery Time trr Max:55ns; Forward Surge RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 497-STTH16L06CTY-ND | 935642-STTH16L06CTY | STTH16L06CTY | STTH16L06CTY | STTH16L06CTY | 82Y7291 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH16L06CTY | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Fast, 20A, 600V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics |
| Arrangement | Common Catode | |||||
| Tj | -40 to 175 C (-40 to 347 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220 | TO-220AB-3 | TO-220 | ||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole TO-220-3 | |||||
| VF | 1.8 volts | 1.8 volts | 2.08 volts |