Diode Standard 600V 1A Surface Mount SMBflat
Diode Standard 600V 1A Surface Mount SMBflat
Diode Standard 600V 1A Surface Mount SMBflat
Automotive 600 V, 1 A Low Drop Ultrafast Diode Product overview: STTH1L06UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1L06UFY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103930-STTH1L06UFY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifiers
DIODE GEN PURP 600V 1A SMBFLAT
DIODE GEN PURP 600V 1A SMBFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-15324-1-ND | 280-STTH1L06UFY | 1103930-STTH1L06UFY | 41Y5990 | STTH1L06UFY | STTH1L06UFY | STTH1L06UFY |
| Product Name | Single Diodes | Automotive 600 V 1 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH1L06UFY | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Package | Cut Tape | SMBFlat | SMB | SMB; DO-221AA, SMB Flat Leads | |||
| RoHS Compliant | RoHS | ||||||
| IO | 1 amps | ||||||
| Diode Type | Standard |