Win Source Part Number: 972515-STTH1R02
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 3 µA @ 200 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-5571-3,1805-STT
Base Product Number: STTH1
200V 1.5A Ultrafast Rectifier Diode, Through Hole Product overview: STTH1R02 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1.5A Through Hole DO-41
Diode Standard 200V 1.5A Through Hole DO-41
DIODE GEN PURP 200V 1.5A DO41
DIODE GEN PURP 200V 1.5A DO41
Rectifiers Recovery Diode Ultra Fast
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 972515-STTH1R02 | 280-STTH1R02 | 497-5571-1-ND | STTH1R02 | STTH1R02 | STTH1R02 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Through-Hole 200V 1.5A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0030 mA | 0.0030 mA | ||||
| trr | 30 ns |