STMicroelectronics, Inc. Single Diodes STTH112

Description
Diode Standard 1200V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 1200V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH112-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH112-ND
Single Diodes STTH112-ND
Diode Standard 1200V 1A Through Hole DO-41

Diode Standard 1200V 1A Through Hole DO-41

Buy Now Datasheet
Diode and Rectifier - 280-STTH112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-STTH112
Diode and Rectifier 280-STTH112
High Voltage Ultrafast Rectifier Diode Product overview: STTH112 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH112 can be used for catalog matching and distributor lookup.

High Voltage Ultrafast Rectifier Diode Product overview: STTH112 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH112 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH112 - 1262133-STTH112 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH112
1262133-STTH112
Diodes, Rectifiers - Single - STTH112 1262133-STTH112
Manufacturer: STMicroelectronics Win Source Part Number: 1262133-STTH112 Manufacturer Homepage: www.st.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1262133-STTH112
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STTH112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH112
Discrete Semiconductor Products - Diodes - Rectifiers STTH112
DIODE GEN PURP 1.2KV 1A DO41

DIODE GEN PURP 1.2KV 1A DO41

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number STTH112-ND 280-STTH112 1262133-STTH112 STTH112
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - STTH112 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -50 C (-58 F)
Package Tape and Reel
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data