Manufacturer: STMicroelectronics
Win Source Part Number: 038738-STTH1002CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: STTH1002C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RF1601T2DFH; MURF1620CTC0G; RF1601T2DNZ; MURF1620CT;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack
Rectifier Diode, 1 Phase, 2 Element, 8A, 200V V(RRM), Silicon, TO-220AB
200 V, 10 A dual Ultrafast Diode Product overview: STTH1002CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CFP can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 8A TO220FP
DIODE ARRAY GP 200V 8A TO220FP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 038738-STTH1002CFP | 497-3537-5-ND | STTH1002CFP | 286-STTH1002CFP | STTH1002CFP | STTH1002CFP | STTH1002CFP |
| Product Name | Diodes, Rectifiers - Arrays - STTH1002CFP | Diode Arrays | Dual 200 V 10 A Diode and Rectifier | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | Active | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 200 volts | 200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |