Manufacturer: STMicroelectronics
Win Source Part Number: 935645-STTH20R04D
Features: Diode Standard 400 V 20A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STTH20
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-7588-5, STTH20R04D-ND, 497-7588-5-ND, 497-STTH20R04D
400 V, 20 A Ultrafast Switching Rectifier Diode Product overview: STTH20R04D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH20R04D can be used for catalog matching and distributor lookup.
Diode Standard 400V 20A Through Hole TO-220AC
DIODE GEN PURP 400V 20A TO220AC
FAST RECOVERY DIODE, 20A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:20A; Diode Configuration:Single
DIODE GEN PURP 400V 20A TO220AC
Rectifiers High Effecientcy Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 935645-STTH20R04D | 280-STTH20R04D | 497-STTH20R04D-ND | STTH20R04D | 57P2359 | STTH20R04D | STTH20R04D |
| Product Name | Diodes, Rectifiers - Single - STTH20R04D | 400 V 20 A Diode and Rectifier | Single Diodes | Single Diodes | Fast Recovery Diode, 20A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 400 V 20A Through Hole TO-220AC | ||||||
| Package | Rail/Tube | TO-220; TO-220-2 | TO-220 | TO-220AC-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 20 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) |