High efficiency ultrafast diode
600V 2A Ultrafast Rectifier Diode, SMC, Surface Mount Product overview: STTH2R06S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH2R06S can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103949-STTH2R06S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 2μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Diode Standard 600V 2A Surface Mount SMC
Diode Standard 600V 2A Surface Mount SMC
Diode Standard 600V 2A Surface Mount SMC
DIODE GEN PURP 600V 2A SMC
FAST DIODE, 2A, 600V, DO-214AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 600V 2A SMC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | STTH2R06S | 280-STTH2R06S | 1103949-STTH2R06S | 497-4674-2-ND | STTH2R06S | 57P2357 | STTH2R06S | STTH2R06S |
| Product Name | SMD 600V 2A Diode and Rectifier | Diodes, Rectifiers - Single - STTH2R06S | Single Diodes | Single Diodes | Fast Diode, 2A, 600V, Do-214Ab; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | DO-214AB, SMC | SMC | |||||
| IO | 2 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Diode Type | Standard |