DIODE SCHOTTKY 100V 5A TO277A
AUTOMOTIVE 100 V, 5 A POWER SCHO
DIODE SCHOTTKY 100V 5A TO277A
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | 2735150 | 497-STPST5H100SFYDKR-ND |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes |
| Package | ECOPACK |