650 V, 8 A dual High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC8H065CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 650 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 650 V, 8 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC8H065CT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282900-STPSC8H065CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 4 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-14200-5,-497-142
Base Product Number: STPSC8
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 4A Through Hole TO-220-3
Schottky Diodes & Rectifiers 650V Pwr Schottky Silicn Carbide Diode
DIODE ARR SIC SCHOTT 650V TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 286-STPSC8H065CT | 1282900-STPSC8H065CT | 497-14200-5-ND | STPSC8H065CT | STPSC8H065CT | 40X8798 |
| Product Name | Dual Schottky 650 V 8 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | |||||
| IO | 4 amps | |||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Diode Type | Schottky; Silicon Carbide Schottky |