STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STTH10R04G

Description
Win Source Part Number: 1282026-STTH10R04G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1282026-STTH10R04G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282026-STTH10R04G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282026-STTH10R04G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282026-STTH10R04G
Win Source Part Number: 1282026-STTH10R04G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A Reverse Recovery Time (trr): 40 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: 175°C (Max) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Base Product Number: STTH10 Product Status: Obsolete

Win Source Part Number: 1282026-STTH10R04G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Reverse Recovery Time (trr): 40 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH10
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - STTH10R04G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH10R04G-ND
Single Diodes STTH10R04G-ND
Diode Standard 400V 10A Surface Mount D2PAK

Diode Standard 400V 10A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH10R04G
Diode and Rectifier 280-STTH10R04G
High Efficiency Rectifier Product overview: STTH10R04G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04G can be used for catalog matching and distributor lookup.

High Efficiency Rectifier Product overview: STTH10R04G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH10R04G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH10R04G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH10R04G
Discrete Semiconductor Products - Diodes - Rectifiers STTH10R04G
DIODE GEN PURP 400V 10A D2PAK

DIODE GEN PURP 400V 10A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1282026-STTH10R04G STTH10R04G-ND 280-STTH10R04G STTH10R04G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts
VR 400 volts
IR 0.0100 mA
trr 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1697451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Kbp
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRISOPAC1204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
125V 250MA Diode and Rectifier - 280-BAS45A,133 - ERSAELECTRONICS PTE. LTD.
Specs
Package Cut Tape (CT)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
7 suppliers
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details