STMicroelectronics, Inc. 1A 600V Diode and Rectifier STTA106U

Description
1A 600V SMB General Purpose Rectifier Diode Product overview: STTA106U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA106U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 600V SMB General Purpose Rectifier Diode Product overview: STTA106U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA106U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 600V Diode and Rectifier
280-STTA106U
1A 600V Diode and Rectifier 280-STTA106U
1A 600V SMB General Purpose Rectifier Diode Product overview: STTA106U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA106U can be used for catalog matching and distributor lookup.

1A 600V SMB General Purpose Rectifier Diode Product overview: STTA106U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA106U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTA106U - 117805-STTA106U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA106U
117805-STTA106U
Diodes, Rectifiers - Single - STTA106U 117805-STTA106U
Manufacturer: STMicroelectronics Win Source Part Number: 117805-STTA106U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 117805-STTA106U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-2494-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2494-2-ND
Single Diodes 497-2494-2-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA106U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA106U
Discrete Semiconductor Products - Diodes - Rectifiers STTA106U
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-STTA106U 117805-STTA106U 497-2494-2-ND STTA106U
Product Name 1A 600V Diode and Rectifier Diodes, Rectifiers - Single - STTA106U Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB
RoHS Compliant RoHS
IO 1 amps
Tj -65 C (-85 F) 125 C (257 F) 125 C (257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDHF7.5KM - Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details
Schottky Rectifier Cmn Anode 0.2A Sot-23; Diode Configuration Nexperia - 11N8488 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 0.5500 volts
View Details