Manufacturer: STMicroelectronics
Win Source Part Number: 091676-STTH16L06CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 8A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
600 V, 16 A dual Low Drop Ultrafast Diode Product overview: STTH16L06CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16L06CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 600V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 600V 10A D2PAK
DIODE ARRAY GP 600V 10A D2PAK
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 091676-STTH16L06CG-TR | 286-STTH16L06CG-TR | 497-18875-6-ND | STTH16L06CG-TR | STTH16L06CG-TR | STTH16L06CG-TR | 57P2336 |
| Product Name | Diodes, Rectifiers - Arrays - STTH16L06CG-TR | Dual 600 V 16 A Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0080 mA | 0.0080 mA |