600V 10A Switching Rectifier Diode, TO-220AB Product overview: STTH10LCD06CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH10LCD06CT can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 5A, 600V V(RRM), Silicon, TO-220AB
Manufacturer: STMicroelectronics
Win Source Part Number: 038630-STTH10LCD06CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3
DIODE ARRAY GP 600V 5A TO220
Rectifiers Turbo2 ultrafast High Volt Rec SMPS
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-STTH10LCD06CT | STTH10LCD06CT | 038630-STTH10LCD06CT | 497-10083-5-ND | STTH10LCD06CT | 55R7017 | STTH10LCD06CT |
| Product Name | 600V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH10LCD06CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Rectifiers | |
| Package | TO-220AB | TO-220; TO-220AB 3 | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-220AB-3 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Life Cycle Stage | Active | Active | Active | ||||
| Diode Type | Standard |