400 V, 16 A dual Ultrafast Diode Product overview: STTH16R04CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400 V, 16 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 400 V, 16 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH16R04CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 054308-STTH16R04CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Rectifiers Recovery Diode Ultra Fast
DIODE ARRAY GP 400V 8A D2PAK
DIODE ARRAY GP 400V 8A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 286-STTH16R04CG-TR | 497-8049-6-ND | 054308-STTH16R04CG-TR | STTH16R04CG-TR | 57P2340 | STTH16R04CG-TR | STTH16R04CG-TR |
| Product Name | Dual 400 V 16 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STTH16R04CG-TR | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2-PAK | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | ||||||
| IO | 8 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Arrangement | Common Catode | Common Catode |