STMicroelectronics, Inc. Single Diodes STTH1R04U

Description
Diode Standard 400V 1A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 400V 1A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12060-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12060-1-ND
Single Diodes 497-12060-1-ND
Diode Standard 400V 1A Surface Mount SMB

Diode Standard 400V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-12060-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12060-6-ND
Single Diodes 497-12060-6-ND
Diode Standard 400V 1A Surface Mount SMB

Diode Standard 400V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-12060-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12060-2-ND
Single Diodes 497-12060-2-ND
Diode Standard 400V 1A Surface Mount SMB

Diode Standard 400V 1A Surface Mount SMB

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH1R04U - 104470-STTH1R04U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1R04U
104470-STTH1R04U
Diodes, Rectifiers - Single - STTH1R04U 104470-STTH1R04U
Manufacturer: STMicroelectronics Win Source Part Number: 104470-STTH1R04U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: 175°C (Max) Family Name: STTH1R04U Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): ER1G-GT3; 10BF40; 10BF40PBF; GF1G; Introduction Date: May 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 104470-STTH1R04U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: 175°C (Max)
Family Name: STTH1R04U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ER1G-GT3; 10BF40; 10BF40PBF; GF1G;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400 V 1 A Diode and Rectifier
280-STTH1R04U
400 V 1 A Diode and Rectifier 280-STTH1R04U
400 V, 1 A Ultrafast Diode Product overview: STTH1R04U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R04U can be used for catalog matching and distributor lookup.

400 V, 1 A Ultrafast Diode Product overview: STTH1R04U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R04U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 9172772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9172772P
Schottky Diodes & Rectifiers 9172772P
Rectifier Diode 1A 400V Ultrafast SMB

Rectifier Diode 1A 400V Ultrafast SMB

Supplier's Site
Schottky Diodes & Rectifiers - 9172772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9172772
Schottky Diodes & Rectifiers 9172772
Rectifier Diode 1A 400V Ultrafast SMB

Rectifier Diode 1A 400V Ultrafast SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1658128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1658128
Schottky Diodes & Rectifiers 1658128
Rectifier Diode 1A 400V Ultrafast SMB

Rectifier Diode 1A 400V Ultrafast SMB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1R04U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1R04U
Discrete Semiconductor Products - Diodes - Rectifiers STTH1R04U
DIODE GEN PURP 400V 1A SMB

DIODE GEN PURP 400V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH1R04U
Rectifiers STTH1R04U
Rectifiers Ultrafast recovery Diode

Rectifiers Ultrafast recovery Diode

Buy Now Datasheet
Single Diodes - STTH1R04U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1R04U
Single Diodes STTH1R04U
DIODE GEN PURP 400V 1A SMB

DIODE GEN PURP 400V 1A SMB

Supplier's Site Datasheet
Rectifier, 400V, 1A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics - 06X0885 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 400V, 1A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics
06X0885
Rectifier, 400V, 1A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics 06X0885
RECTIFIER, 400V, 1A, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.5V; Reverse Recovery Time:30ns; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

RECTIFIER, 400V, 1A, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.5V; Reverse Recovery Time:30ns; Forward Surge Current:30A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 497-12060-1-ND 104470-STTH1R04U 280-STTH1R04U 9172772P 9172772 STTH1R04U STTH1R04U STTH1R04U 06X0885
Product Name Single Diodes Diodes, Rectifiers - Single - STTH1R04U 400 V 1 A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes Rectifier, 400V, 1A, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) ? to 175 C (? to 347 F)
Diode Type Standard
VF 1.5 volts 1.5 volts 1.5 volts 1.5 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data