Diode Standard 1000V 30A Surface Mount D²PAK
Diode Standard 1000V 30A Surface Mount D²PAK
Diode Standard 1000V 30A Surface Mount D²PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 810130-STTH3010GY-TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 100ns
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2V at 30A
Current - Reverse Leakage at Vr: 15μA at 1000V
Part Number Series: STTH30
30A 1kV Switching Rectifier Diode, 100ns, D2PAK SMT Product overview: STTH3010GY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3010GY-TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 30A D2PAK
DIODE GEN PURP 1KV 30A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-13281-6-ND | 810130-STTH3010GY-TR | 280-STTH3010GY-TR | STTH3010GY-TR | 41Y6005 | STTH3010GY-TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH3010GY-TR | 30A 1kV Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Diode Type | Standard | |||||
| VF | 2 volts | 2 volts | 2 volts | |||
| VR | 1000 volts | 1000 volts | ||||
| IR | 0.0150 mA | 0.0150 mA |