STMicroelectronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single STPSC20H12G-TR

Description
Win Source Part Number: 1025010-STPSC20H12G- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 120 µA @ 1200 V Capacitance @ Vr, F: 1650pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17315-1,497-1731 5-2,497-17315-6 Base Product Number: STPSC20
Request a Quote Datasheet
Description
Win Source Part Number: 1025010-STPSC20H12G- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 120 µA @ 1200 V Capacitance @ Vr, F: 1650pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17315-1,497-1731 5-2,497-17315-6 Base Product Number: STPSC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1025010-STPSC20H12G-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1025010-STPSC20H12G-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1025010-STPSC20H12G-TR
Win Source Part Number: 1025010-STPSC20H12G- TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: ECOPACK®2 Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 120 µA @ 1200 V Capacitance @ Vr, F: 1650pF @ 0V, 1MHz Operating Temperature - Junction: -40°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-17315-1,497-1731 5-2,497-17315-6 Base Product Number: STPSC20

Win Source Part Number: 1025010-STPSC20H12G-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®2
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 20 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 120 µA @ 1200 V
Capacitance @ Vr, F: 1650pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17315-1,497-17315-2,497-17315-6
Base Product Number: STPSC20

Buy Now Datasheet
Singapore, Singapore
Schottky 1200V 20A Diode and Rectifier
280-STPSC20H12G-TR
Schottky 1200V 20A Diode and Rectifier 280-STPSC20H12G-TR
SiC Power Schottky Diode, 1200V, 20A, 175C Product overview: STPSC20H12G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12G-TR can be used for catalog matching and distributor lookup.

SiC Power Schottky Diode, 1200V, 20A, 175C Product overview: STPSC20H12G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20H12G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-17315-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17315-1-ND
Single Diodes 497-17315-1-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17315-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17315-6-ND
Single Diodes 497-17315-6-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Buy Now Datasheet
Single Diodes - 497-17315-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17315-2-ND
Single Diodes 497-17315-2-ND
Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Diode Silicon Carbide Schottky 1200V 20A Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC20H12G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC20H12G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPSC20H12G-TR
DIODE SIL CARB 1.2KV 20A D2PAK

DIODE SIL CARB 1.2KV 20A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC20H12G-TR
Schottky Diodes & Rectifiers STPSC20H12G-TR
Schottky Diodes & Rectifiers 1200V power Schottky silicon-carbide diode

Schottky Diodes & Rectifiers 1200V power Schottky silicon-carbide diode

Buy Now Datasheet
STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263 - 761-STPSC20H12G-TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263
761-STPSC20H12G-TR
STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263 761-STPSC20H12G-TR
STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263

STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263

Supplier's Site
Sic Schottky Diode, 1.2Kv, 20A, To-263; Product Range Stmicroelectronics - 18AC0590 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 20A, To-263; Product Range Stmicroelectronics
18AC0590
Sic Schottky Diode, 1.2Kv, 20A, To-263; Product Range Stmicroelectronics 18AC0590
SIC SCHOTTKY DIODE, 1.2KV, 20A, TO-263; Product Range:-; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:20A; Total Capacitive Charge Qc:129nC; Diode Case Style:TO-263; No. of RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 20A, TO-263; Product Range:-; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:20A; Total Capacitive Charge Qc:129nC; Diode Case Style:TO-263; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1025010-STPSC20H12G-TR 280-STPSC20H12G-TR 497-17315-1-ND STPSC20H12G-TR STPSC20H12G-TR 761-STPSC20H12G-TR 18AC0590
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 1200V 20A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers STMICROELECTRONICS - STPSC20H12G-TR - SIC-SCHOTTKY-DIODE, 1.2KV, 20A, TO-263 Sic Schottky Diode, 1.2Kv, 20A, To-263; Product Range Stmicroelectronics
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK D2PAK; D2PAK-2 D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263
VF 1.5 volts 1.5 volts 1.5 volts
trr 0.0 ns 0.0 ns
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data