Manufacturer: STMicroelectronics
Win Source Part Number: 042944-STPSC6H065D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 6A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 60μA @ 650V
Capacitance @ Vr, F: 300pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Family Name: STPSC6H065D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): SDT08S60XK; SDT08S60; LFUSCD08065A; IDH08S60C;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
650 V, 6 A High Surge Silicon Carbide Power Schottky Diode Product overview: STPSC6H065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, 6 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC6H065D can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 6A Through Hole TO-220AC
DIODE SIL CARB 650V 6A TO220AC
RECTIFIER, SIC SCHOTTKY, 650V, 6A, TO-220AC-2; Product Range:650V Series; Diode Configuration:Single
Schottky Diodes & Rectifiers 650V Power Schottky 6A 10nC 175c
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 042944-STPSC6H065D | 280-STPSC6H065D | 497-13172-ND | STPSC6H065D | 43W6543 | STPSC6H065D |
| Product Name | Diodes, Rectifiers - Single - STPSC6H065D | Schottky 650 V 6 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Sic Schottky, 650V, 6A, To-220Ac-2; Product Range Stmicroelectronics | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | TO-220; TO-220AC | Rail/Tube | TO-220 | TO-220AC | TO-220AC-2 | |
| VF | 1.75 volts | 1.75 volts | ||||
| trr | 0.0 ns | |||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) |