STMicroelectronics STTH12R06DIRG Diode
STMicroelectronics STTH12R06DIRG Diode
STMicroelectronics STTH12R06DIRG Diode
600V 12A Ultrafast Rectifier Diode, TO-220AC Product overview: STTH12R06DIRG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH12R06DIRG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037083-STTH12R06DIRG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 12A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 45μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSR15V600; RHRP1560_Q; RHRP1560_NL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Diode Standard 600V 12A Through Hole TO-220AC ins
DIODE GP 600V 12A TO220AC INS
FAST RECOVERY DIODE, 12A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Diode Configuration:Single
DIODE GP 600V 12A TO220AC INS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 6870874 | 6870874P | 280-STTH12R06DIRG | 037083-STTH12R06DIRG | 497-4403-5-ND | STTH12R06DIRG | 57P2293 | STTH12R06DIRG | STTH12R06DIRG |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 600V 12A Diode and Rectifier | Diodes, Rectifiers - Single - STTH12R06DIRG | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 12A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Single Diodes | Rectifiers |
| Package | TO-220; To-220ac | TO-220; TO-220AC | Rail/Tube | TO-220 | TO-220AC-2 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 25 ns | 45 ns | 25 ns | 45 ns | |||||
| IO | 12 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) |