Manufacturer: STMicroelectronics
Win Source Part Number: 1262152-STTH1512W
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-247-2 (Straight Leads)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 15μA @ 1200V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH1512W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-247
Voltage - Forward (Vf) (Maximum) @ If: 2.1V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): APT15D120BG; APT15DQ100BG; APT15DQ120BG;
Introduction Date: March 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Diode Standard 1200V 15A Through Hole DO-247
15A Ultrafast Diode, 1200V, DO-247 Product overview: STTH1512W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1512W can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 15A DO247
Rectifiers Ultrafast recovery 1200 V diode
DIODE, ULTRAFAST 1200V 15A DO-247 PKG
DIODE, ULTRAFAST, 15A, 1200V; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:15A; Diode Configuration:Single
RECTIFIER, THROUGH HOLE MOUNT, CASE: DO-247, SINGLE CONFIGURATION, REVERSE VOLTAGE: 1.2 KV, FORWARD VOLTAGE: 2.1 V, REVERSE CURRENT: 15 UA, FORWARD CURRENT: 15 A, RECOVERY TIME: 53 NS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1.2KV 15A DO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Schottky Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 1262152-STTH1512W | 497-5152-5-ND | 280-STTH1512W | STTH1512W | STTH1512W | 70014097 | 24M7975 | 24682006 | STTH1512W |
| Product Name | Diodes, Rectifiers - Single - STTH1512W | Single Diodes | 15A 1200V Diode and Rectifier | Single Diodes | Rectifiers | DIODE, ULTRAFAST 1200V 15A DO-247 PKG | Diode, Ultrafast, 15A, 1200V; Repetitive Peak Reverse Voltage Stmicroelectronics | Diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Configuration | Single | ||||||||
| VF | 2.1 volts | 2.1 volts | 0.8500 volts | 1.2 volts | 2.1 volts | ||||
| VR | 1200 volts | 1200 volts | |||||||
| IR | 0.0150 mA | 0.0150 mA | |||||||
| trr | 105 ns | 53 ns |