Win Source Part Number: 1281991-STPSC2H12B-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: ECOPACK®
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 12 µA @ 1200 V
Capacitance @ Vr, F: 190pF @ 0V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17242-6,497-1724
Base Product Number: STPSC2
Product Status: Obsolete
Diode Silicon Carbide Schottky 1200V 5A Surface Mount DPAK
1200 V power Schottky silicon carbide diode Product overview: STPSC2H12B-TR1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC2H12B-TR1 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 1200V V(RRM), Silicon Carbide
Schottky Diodes & Rectifiers 1200 V power Schottky silicon carbide diode
DIODE SIL CARBIDE 1.2KV 5A DPAK
SIC SCHOTTKY DIODE, 1.2KV, 2A, TO-252; Product Range:-; Diode Configuration:Single
DIODE SIL CARBIDE 1.2KV 5A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 1281991-STPSC2H12B-TR1 | 497-17242-2-ND | 280-STPSC2H12B-TR1 | STPSC2H12B-TR1 | STPSC2H12B-TR1 | STPSC2H12B-TR1 | 18AC0587 | STPSC2H12B-TR1 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 1200 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Sic Schottky Diode, 1.2Kv, 2A, To-252; Product Range Stmicroelectronics | Single Diodes | |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK HV 2 | DPAK; DPAK HV 2L | DPAK | DPAK; TO-252 (DPAK) | |||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||||
| trr | 0.0 ns | 0.0 ns | ||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS |