30A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, ISOTOP-4 Product overview: STTA6006TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTA6006TV1 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 600V 30A Chassis Mount ISOTOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1262121-STTA6006TV1
Series: TURBOSWITCH
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 150μA @ 480V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: STTA6006TV1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 1.75V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UFB120FA60P; UFL60FA60P; VS-UFL80FA60;
Introduction Date: November 09, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE MODULE GP 600V 30A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STTA6006TV1 | 497-2699-5-ND | 1262121-STTA6006TV1 | STTA6006TV1 |
| Product Name | 30A 600V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STTA6006TV1 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | ISOTOP | ||
| RoHS Compliant | RoHS | |||
| IO | 30 amps | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |
| Diode Type | Standard |