STMicroelectronics, Inc. Dual 600 V 100 A Diode and Rectifier STTH100W06CW

Description
600 V, 100 A dual Ultrafast Rectifier Diode Product overview: STTH100W06CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 100 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH100W06CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600 V, 100 A dual Ultrafast Rectifier Diode Product overview: STTH100W06CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 100 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH100W06CW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 600 V 100 A Diode and Rectifier
286-STTH100W06CW
Dual 600 V 100 A Diode and Rectifier 286-STTH100W06CW
600 V, 100 A dual Ultrafast Rectifier Diode Product overview: STTH100W06CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 100 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH100W06CW can be used for catalog matching and distributor lookup.

600 V, 100 A dual Ultrafast Rectifier Diode Product overview: STTH100W06CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 100 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 100 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH100W06CW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - STTH100W06CW - 811007-STTH100W06CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH100W06CW
811007-STTH100W06CW
Diodes, Rectifiers - Arrays - STTH100W06CW 811007-STTH100W06CW
Manufacturer: STMicroelectronics Win Source Part Number: 811007-STTH100W06CW Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 75ns Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 50A Supplier Device Package: TO-247 Manufacturer Package: TO-247-3 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.45V at 50A Current - Reverse Leakage at Vr: 20μA at 600V Part Number Series: STTH10

Manufacturer: STMicroelectronics
Win Source Part Number: 811007-STTH100W06CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 75ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 50A
Supplier Device Package: TO-247
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.45V at 50A
Current - Reverse Leakage at Vr: 20μA at 600V
Part Number Series: STTH10

Buy Now
Diode Arrays - 497-13399-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-13399-ND
Diode Arrays 497-13399-ND
Diode Array 1 Pair Common Cathode Standard 600V 50A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 50A Through Hole TO-247-3

Buy Now Datasheet
Diode Arrays - STTH100W06CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH100W06CW
Diode Arrays STTH100W06CW
DIODE ARRAY GP 600V 50A TO247

DIODE ARRAY GP 600V 50A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH100W06CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH100W06CW
Discrete Semiconductor Products - Diodes - Rectifiers STTH100W06CW
DIODE ARRAY GP 600V 50A TO247-3

DIODE ARRAY GP 600V 50A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH100W06CW
Rectifiers STTH100W06CW
Rectifiers Turbo 2 ultrafast 2X50A 600V 0.92VF

Rectifiers Turbo 2 ultrafast 2X50A 600V 0.92VF

Buy Now Datasheet
Rectifier Stmicroelectronics - 48W6974 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48W6974
Rectifier Stmicroelectronics 48W6974
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 286-STTH100W06CW 811007-STTH100W06CW 497-13399-ND STTH100W06CW STTH100W06CW STTH100W06CW 48W6974
Product Name Dual 600 V 100 A Diode and Rectifier Diodes, Rectifiers - Arrays - STTH100W06CW Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier Stmicroelectronics
Package Rail/Tube TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247
RoHS Compliant RoHS
IO 50 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
MPPC (SiPMs) / MPPC arrays - S13362-3050DG - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-006RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
General-purpose quadruple Schottky diode - BAS40XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers