STMicroelectronics, Inc. Diode Arrays STTH1302CFP

Description
Diode Array 1 Pair Common Cathode Standard 200V 6.5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 6.5A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - STTH1302CFP-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
STTH1302CFP-ND
Diode Arrays STTH1302CFP-ND
Diode Array 1 Pair Common Cathode Standard 200V 6.5A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 6.5A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
286-STTH1302CFP
Diode and Rectifier 286-STTH1302CFP
High Efficiency Fast Recovery Diode Product overview: STTH1302CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1302CFP can be used for catalog matching and distributor lookup.

High Efficiency Fast Recovery Diode Product overview: STTH1302CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1302CFP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - STTH1302CFP - 054302-STTH1302CFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH1302CFP
054302-STTH1302CFP
Diodes, Rectifiers - Arrays - STTH1302CFP 054302-STTH1302CFP
Manufacturer: STMicroelectronics Win Source Part Number: 054302-STTH1302CFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6.5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 6μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6.5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054302-STTH1302CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6.5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6.5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1302CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1302CFP
Discrete Semiconductor Products - Diodes - Rectifiers STTH1302CFP
DIODE ARRAY GP 200V 6.5A TO220FP

DIODE ARRAY GP 200V 6.5A TO220FP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number STTH1302CFP-ND 286-STTH1302CFP 054302-STTH1302CFP STTH1302CFP
Product Name Diode Arrays Diode and Rectifier Diodes, Rectifiers - Arrays - STTH1302CFP Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package TO-220; TO-220-3 Full Pack Rail/Tube TO-220; TO-220FP TO-220
RoHS Compliant RoHS
IO 6.5 amps
Unlock Full Specs
to access all available technical data