Manufacturer: STMicroelectronics
Win Source Part Number: 137357-STTH15L06G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 15A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
600 V, 15 A Low Drop Ultrafast Diode Product overview: STTH15L06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH15L06G-TR can be used for catalog matching and distributor lookup.
Diode Standard 600V 20A Surface Mount D²PAK
Diode Standard 600V 20A Surface Mount D²PAK
Diode Standard 600V 20A Surface Mount D²PAK
DIODE GEN PURP 600V 20A D2PAK
Rectifiers Turbo 2 RECTIFIER Ultrafast Hi Vltg
RECTIFIER, SINGLE, 20A, 600V, TO-263; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE GEN PURP 600V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 137357-STTH15L06G-TR | 280-STTH15L06G-TR | 497-15674-2-ND | STTH15L06G-TR | STTH15L06G-TR | 07AH7126 | 57P2322 | STTH15L06G-TR |
| Product Name | Diodes, Rectifiers - Single - STTH15L06G-TR | 600 V 15 A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Rectifier, Single, 20A, 600V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | 1.55 volts | ||||
| VR | 600 volts | 600 volts | ||||||
| IR | 0.0150 mA | 0.0150 mA | ||||||
| trr | 85 ns | 85 ns |