40V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
40V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 15VWM 40VC SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-STS321150B100CT-ND | STS321150B100 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts |
| VC | 40 volts | 40 volts |