STMicroelectronics, Inc. Single Diodes STTA1206D

Description
Diode Standard 600V 12A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 12A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-2685-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2685-5-ND
Single Diodes 497-2685-5-ND
Diode Standard 600V 12A Through Hole TO-220AC

Diode Standard 600V 12A Through Hole TO-220AC

Buy Now Datasheet
12A 600V Diode and Rectifier - 280-STTA1206D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12A 600V Diode and Rectifier
280-STTA1206D
12A 600V Diode and Rectifier 280-STTA1206D
12A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA1206D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1206D can be used for catalog matching and distributor lookup.

12A, 600V, SILICON, RECTIFIER DIODE, TO-220AC, PLASTIC PACKAGE-2 Product overview: STTA1206D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA1206D can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTA1206D - 038133-STTA1206D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA1206D
038133-STTA1206D
Diodes, Rectifiers - Single - STTA1206D 038133-STTA1206D
Manufacturer: STMicroelectronics Win Source Part Number: 038133-STTA1206D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 12A Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038133-STTA1206D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 12A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA1206D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA1206D
Discrete Semiconductor Products - Diodes - Rectifiers STTA1206D
DIODE GEN PURP 600V 12A TO220AC

DIODE GEN PURP 600V 12A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 497-2685-5-ND 280-STTA1206D 038133-STTA1206D STTA1206D
Product Name Single Diodes 12A 600V Diode and Rectifier Diodes, Rectifiers - Single - STTA1206D Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Rail/Tube TO-220
RoHS Compliant RoHS
IO 12 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPF20 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 1 amps
IF 100 mA
trr 200 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers