Diode Standard 600V 1A Surface Mount SMB
Diode Standard 600V 1A Surface Mount SMB
Diode Standard 600V 1A Surface Mount SMB
STMicroelectronics STTH1R06U Diode
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon
Manufacturer: STMicroelectronics
Win Source Part Number: 031570-STTH1R06U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
1A 600V Ultrafast Rectifier Diode, SMB Product overview: STTH1R06U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06U can be used for catalog matching and distributor lookup.
1.7V@1A 30ns 1A 600V SMB Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 600V 1A SMB
DIODE GEN PURP 600V 1A SMB
| DigiKey | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-4406-2-ND | 1661172 | STTH1R06U | 031570-STTH1R06U | 280-STTH1R06U | STTH1R06U | STTH1R06U | STTH1R06U | STTH1R06U |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH1R06U | 1A 600V Diode and Rectifier | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||||
| Package | Do-214aa (smb) | SMB 2 CLIP (SOD 6 NEW) | Tape and Reel | SMB | SMB | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 45 ns | 45 ns | 30 ns | ||||||
| Life Cycle Stage | Active | Active |