STMicroelectronics, Inc. OEM Souring STPSC40065CWY

Description
Category: OEM Souring Win Source Part Number: 1468614-STPSC40065CW Y Manufacturer: STMicroelectronics
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1468614-STPSC40065CW Y Manufacturer: STMicroelectronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1468614-STPSC40065CWY - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1468614-STPSC40065CW Y Manufacturer: STMicroelectronics

Category: OEM Souring
Win Source Part Number: 1468614-STPSC40065CWY
Manufacturer: STMicroelectronics

Buy Now
Single Diodes - 497-17884-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17884-ND
Single Diodes 497-17884-ND
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-247-3

Diode Silicon Carbide Schottky 650V 20A Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
Automotive Dual Schottky 650 V Diode and Rectifier
280-STPSC40065CWY
Automotive Dual Schottky 650 V Diode and Rectifier 280-STPSC40065CWY
Automotive 650 V, 40 A dual SiC Power Schottky Diode Product overview: STPSC40065CWY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 650 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC40065CWY can be used for catalog matching and distributor lookup.

Automotive 650 V, 40 A dual SiC Power Schottky Diode Product overview: STPSC40065CWY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, Schottky, 650 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Dual, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC40065CWY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 20AC4570 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
20AC4570
Rectifier Stmicroelectronics 20AC4570
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPSC40065CWY
Schottky Diodes & Rectifiers STPSC40065CWY
Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Schottky Diodes & Rectifiers Automotive 650 V power Schottky silicon carbide diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPSC40065CWY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPSC40065CWY
Discrete Semiconductor Products - Diodes - Rectifiers STPSC40065CWY
DIODE SIL CARB 650V 20A TO247-3

DIODE SIL CARB 650V 20A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 1468614-STPSC40065CWY 497-17884-ND 280-STPSC40065CWY 20AC4570 STPSC40065CWY STPSC40065CWY
Product Name OEM Souring Single Diodes Automotive Dual Schottky 650 V Diode and Rectifier Rectifier Stmicroelectronics Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data