600V 60A Ultrafast Rectifier Diode Module Product overview: STTH120L06TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH120L06TV1 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 600V 60A Chassis Mount ISOTOP
Ultrafast rectifier, STTH120L06TV1
Ultrafast rectifier, STTH120L06TV1
FAST RECOVERY RECTIFIER ARRAY, 60A, ISOTOP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Isolated; Diode Case Style:ISOTOP; No. of Pins:4Pins RoHS Compliant: Yes
DIODE MODULE GP 600V 60A ISOTOP
DIODE MODULE 600V 60A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 286-STTH120L06TV1 | 497-3811-5-ND | 6247744 | 57P2299 | STTH120L06TV1 | STTH120L06TV1 | STTH120L06TV1 |
| Product Name | 600V 60A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Fast Recovery Rectifier Array, 60A, Isotop; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Package | Rail/Tube | ISOTOP | Isotop | ISOTOP | ISOTOP | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 60 amps | ||||||
| Tj | -55 C (-67 F) | 150 C (302 F) | |||||
| Diode Type | Schottky |