STMicroelectronics, Inc. 5A 600V DPAK Diode and Rectifier STTA506B-TR

Description
5A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506B-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 600V DPAK Diode and Rectifier
280-STTA506B-TR
5A 600V DPAK Diode and Rectifier 280-STTA506B-TR
5A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506B-TR can be used for catalog matching and distributor lookup.

5A, 600V, SILICON, RECTIFIER DIODE, PLASTIC, DPAK-3 Product overview: STTA506B-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTA506B-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTA506B-TR - 054021-STTA506B-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTA506B-TR
054021-STTA506B-TR
Diodes, Rectifiers - Single - STTA506B-TR 054021-STTA506B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054021-STTA506B-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054021-STTA506B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - STTA506B-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTA506B-TR-ND
Single Diodes STTA506B-TR-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTA506B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTA506B-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTA506B-TR
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-STTA506B-TR 054021-STTA506B-TR STTA506B-TR-ND STTA506B-TR
Product Name 5A 600V DPAK Diode and Rectifier Diodes, Rectifiers - Single - STTA506B-TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 5 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data