Diode Array 1 Pair Series Connection Standard 800V 10A Through Hole TO-220-2
800 V, 10 A tandem Hyperfast Diode Product overview: STTH1008DTI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1008DTI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380000-STTH1008DTI
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Obsolete
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Base Product Number: STTH10
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 800 V
Voltage - Forward (Vf) (Max) @ If: 2.5 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 20 µA @ 800 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 10A
RECTIFIER, DUAL, 10A, 800V, TO-220AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:10A; Diode Configuration:Dual Series; Forward Voltage Max:2.5V; Reverse Recovery Time:55ns; Forward Surge Current:120A RoHS Compliant: Yes
Rectifiers 800 V tandem hyperfast diode
DIODE ARRAY GP 800V 10A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-15158-5-ND | 286-STTH1008DTI | 1380000-STTH1008DTI | 45AC7743 | STTH1008DTI | STTH1008DTI |
| Product Name | Diode Arrays | 800 V 10 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Rectifier, Dual, 10A, 800V, To-220Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -40 C (-40 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-220; TO-220-2 | Rail/Tube | TO-220; TO-220-2 | TO-220AC-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps | |||||
| VF | 2.5 volts | 2.5 volts | 2.5 volts |