STMicroelectronics, Inc. 1.5A 200V Diode and Rectifier STTH152

Description
1.5A, 200V, SILICON, RECTIFIER DIODE, DO-15 Product overview: STTH152 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5A, 200V, SILICON, RECTIFIER DIODE, DO-15 Product overview: STTH152 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 200V Diode and Rectifier
280-STTH152
1.5A 200V Diode and Rectifier 280-STTH152
1.5A, 200V, SILICON, RECTIFIER DIODE, DO-15 Product overview: STTH152 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH152 can be used for catalog matching and distributor lookup.

1.5A, 200V, SILICON, RECTIFIER DIODE, DO-15 Product overview: STTH152 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH152 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - STTH152-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH152-ND
Single Diodes STTH152-ND
Diode Standard 200V 1.5A Through Hole DO-15

Diode Standard 200V 1.5A Through Hole DO-15

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH152 - 1262153-STTH152 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH152
1262153-STTH152
Diodes, Rectifiers - Single - STTH152 1262153-STTH152
Manufacturer: STMicroelectronics Win Source Part Number: 1262153-STTH152 Packaging: Tape & Box (TB) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.5A Reverse Recovery Time (trr): 32ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DO-15 Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 1.5A Current - Reverse Leakage at Vr: 1.5μA at 200V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262153-STTH152
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 32ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 1.5A
Current - Reverse Leakage at Vr: 1.5μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STTH152 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH152
Discrete Semiconductor Products - Diodes - Rectifiers STTH152
DIODE GEN PURP 200V 1.5A DO15

DIODE GEN PURP 200V 1.5A DO15

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-STTH152 STTH152-ND 1262153-STTH152 STTH152
Product Name 1.5A 200V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - STTH152 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 1.5 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data