Manufacturer: STMicroelectronics
Win Source Part Number: 898459-STTH1003SBY-T
Series: Automotive, AEC-Q101
Features: Diode Standard 300 V 10A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: STTH1003
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-13433-6, 497-13433-2, STTH1003SBYTR, 497-13433-1
Diode Standard 300V 10A Surface Mount DPAK
Diode Standard 300V 10A Surface Mount DPAK
Diode Standard 300V 10A Surface Mount DPAK
10A 300V Ultrafast Rectifier Diode, TO-252, Surface Mount Product overview: STTH1003SBY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 300V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 300V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1003SBY-TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 300V 10A DPAK
DIODE GEN PURP 300V 10A DPAK
RECTIFIER, SINGLE, 10A, 300V, TO-252; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):10A; Diode Configuration:Single
Rectifiers Auto Hi efficiency 10A 300V 13ns 0.9V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 898459-STTH1003SBY-TR | 497-13433-1-ND | 280-STTH1003SBY-TR | STTH1003SBY-TR | STTH1003SBY-TR | 07AH7124 | 66W7358 | STTH1003SBY-TR |
| Product Name | Diodes, Rectifiers - Single - STTH1003SBY-TR | Single Diodes | SMD 10A 300V TO-252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 10A, 300V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Rectifiers |
| Diode Type | Diode Standard 300 V 10A Surface Mount DPAK | |||||||
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | ||||||
| Package | Tape and Reel | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 10 amps |