Diode Array 2 Independent Standard 400V 60A Chassis Mount ISOTOP
400 V, 120 A Ultrafast Switching Rectifier Diode Product overview: STTH120R04TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 120 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 120 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH120R04TV1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1262140-STTH120R04TV
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: ISOTOP
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 60μA @ 400V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Family Name: STTH120R04TV1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: ISOTOP
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): UFB120FA40PBF; APT2X101D40J; DPF240X400NA;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE MODULE 400V 60A ISOTOP
DIODE MODULE GP 400V 60A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes | Rectifiers |
| Product Number | 497-14170-5-ND | 286-STTH120R04TV1 | 1262140-STTH120R04TV1 | 57P2300 | STTH120R04TV1 | STTH120R04TV1 |
| Product Name | Diode Arrays | 400 V 120 A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH120R04TV1 | Rectifier Stmicroelectronics | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||
| Package | ISOTOP | Rail/Tube | ||||
| RoHS Compliant | RoHS | |||||
| IO | 60 amps | |||||
| Diode Type | Standard |