STMicroelectronics, Inc. Diode Arrays STTH1002CB-TR

Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-12681-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12681-2-ND
Diode Arrays 497-12681-2-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-12681-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12681-6-ND
Diode Arrays 497-12681-6-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 497-12681-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12681-1-ND
Diode Arrays 497-12681-1-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STTH1002CB-TR - 031556-STTH1002CB-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STTH1002CB-TR
031556-STTH1002CB-TR
Diodes, Rectifiers - Arrays - STTH1002CB-TR 031556-STTH1002CB-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031556-STTH1002CB-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-Pak Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031556-STTH1002CB-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 5A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - STTH1002CB-TR - Rochester Electronics
Newburyport, MA, United States
High efficiency ultrafast diode

High efficiency ultrafast diode

Supplier's Site Datasheet
Singapore, Singapore
Dual 200 V 10 A Diode and Rectifier
286-STTH1002CB-TR
Dual 200 V 10 A Diode and Rectifier 286-STTH1002CB-TR
200 V, 10 A dual Ultrafast Diode Product overview: STTH1002CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CB-TR can be used for catalog matching and distributor lookup.

200 V, 10 A dual Ultrafast Diode Product overview: STTH1002CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200 V, 10 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200 V, 10 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH1002CB-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Rectifier, Dual, 16A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 07AH7122 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Dual, 16A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
07AH7122
Rectifier, Dual, 16A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 07AH7122
RECTIFIER, DUAL, 16A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes

RECTIFIER, DUAL, 16A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:25ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1002CB-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1002CB-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH1002CB-TR
DIODE ARRAY GP 200V 8A DPAK

DIODE ARRAY GP 200V 8A DPAK

Supplier's Site
Diode Arrays - STTH1002CB-TR - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STTH1002CB-TR
Diode Arrays STTH1002CB-TR
DIODE ARRAY GP 200V 8A DPAK

DIODE ARRAY GP 200V 8A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1002CB-TR
Rectifiers STTH1002CB-TR
Rectifiers 2x8 Amp 200 Volt

Rectifiers 2x8 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Diodes Rectifiers Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number 497-12681-2-ND 031556-STTH1002CB-TR STTH1002CB-TR 286-STTH1002CB-TR 07AH7122 STTH1002CB-TR STTH1002CB-TR STTH1002CB-TR
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STTH1002CB-TR Dual 200 V 10 A Diode and Rectifier Rectifier, Dual, 16A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D-Pak Tape and Reel DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple ESD transient voltage suppressor - BZA456A,115 - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOT457; SOT457 SOT457
IFSM 3.75 amps
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details