STMicroelectronics, Inc. Schottky Diodes & Rectifiers STTH1R02U

Description
STMicroelectronics STTH1R02U Diode
Request a Quote Datasheet
Description
STMicroelectronics STTH1R02U Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1894421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894421P
Schottky Diodes & Rectifiers 1894421P
STMicroelectronics STTH1R02U Diode

STMicroelectronics STTH1R02U Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894005
Schottky Diodes & Rectifiers 1894005
STMicroelectronics STTH1R02U Diode

STMicroelectronics STTH1R02U Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1894421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894421
Schottky Diodes & Rectifiers 1894421
STMicroelectronics STTH1R02U Diode

STMicroelectronics STTH1R02U Diode

Supplier's Site
Single Diodes - 497-6097-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6097-2-ND
Single Diodes 497-6097-2-ND
Diode Standard 200V 1.5A Surface Mount SMB

Diode Standard 200V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-6097-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6097-1-ND
Single Diodes 497-6097-1-ND
Diode Standard 200V 1.5A Surface Mount SMB

Diode Standard 200V 1.5A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-6097-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-6097-6-ND
Single Diodes 497-6097-6-ND
Diode Standard 200V 1.5A Surface Mount SMB

Diode Standard 200V 1.5A Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
200V 1.5A Diode and Rectifier
280-STTH1R02U
200V 1.5A Diode and Rectifier 280-STTH1R02U
200V 1.5A Ultrafast Rectifier Diode, SMB, 30ns RR Product overview: STTH1R02U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02U can be used for catalog matching and distributor lookup.

200V 1.5A Ultrafast Rectifier Diode, SMB, 30ns RR Product overview: STTH1R02U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R02U can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH1R02U - 1103931-STTH1R02U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH1R02U
1103931-STTH1R02U
Diodes, Rectifiers - Single - STTH1R02U 1103931-STTH1R02U
Manufacturer: STMicroelectronics Win Source Part Number: 1103931-STTH1R02U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103931-STTH1R02U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - STTH1R02U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH1R02U
Single Diodes STTH1R02U
DIODE GEN PURP 200V 1.5A SMB

DIODE GEN PURP 200V 1.5A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH1R02U
Rectifiers STTH1R02U
Rectifiers ULTRAFAST RECOVERY DIODE

Rectifiers ULTRAFAST RECOVERY DIODE

Buy Now Datasheet
DIODE GEN PURP 200V 1.5A SMB - 761-STTH1R02U - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 1.5A SMB
761-STTH1R02U
DIODE GEN PURP 200V 1.5A SMB 761-STTH1R02U
DIODE GEN PURP 200V 1.5A SMB

DIODE GEN PURP 200V 1.5A SMB

Supplier's Site
Fast Recovery Diode, 1.5A, 200V, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P2256 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1.5A, 200V, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics
57P2256
Fast Recovery Diode, 1.5A, 200V, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics 57P2256
FAST RECOVERY DIODE, 1.5A, 200V, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:30ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1.5A, 200V, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:30ns; Forward Surge Current:60A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH1R02U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH1R02U
Discrete Semiconductor Products - Diodes - Rectifiers STTH1R02U
DIODE GEN PURP 200V 1.5A SMB

DIODE GEN PURP 200V 1.5A SMB

Supplier's Site
Fort Worth, TX, USA
DIODE, ULTRAFAST 200V 1.5A SMB PKG
70014099
DIODE, ULTRAFAST 200V 1.5A SMB PKG 70014099
DIODE, ULTRAFAST 200V 1.5A SMB PKG

DIODE, ULTRAFAST 200V 1.5A SMB PKG

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Rectifiers General Purpose Diodes Diodes Rectifiers Schottky Diodes
Product Number 1894421P 1894005 497-6097-2-ND 280-STTH1R02U 1103931-STTH1R02U STTH1R02U STTH1R02U 761-STTH1R02U 57P2256 STTH1R02U 70014099
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 200V 1.5A Diode and Rectifier Diodes, Rectifiers - Single - STTH1R02U Single Diodes Rectifiers DIODE GEN PURP 200V 1.5A SMB Fast Recovery Diode, 1.5A, 200V, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers DIODE, ULTRAFAST 200V 1.5A SMB PKG
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package DO-214AA Do-214aa (smb) Tape and Reel SMB; DO-214AA, SMB SMB SMB; DO-214AA, SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 30 ns 30 ns 30 ns
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data