Diode Ultrafast 1A 600V DO41
Diode Ultrafast 1A 600V DO41
Diode Ultrafast 1A 600V DO41
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
1A 600V Ultrafast Rectifier Diode, DO-41, Through Hole Product overview: STTH1R06RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH1R06RL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054027-STTH1R06RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 1A Through Hole DO-41
DIODE GEN PURP 600V 1A DO41
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 6870745P | 6870745 | STTH1R06RL | 280-STTH1R06RL | 054027-STTH1R06RL | 497-3243-1-ND | STTH1R06RL | STTH1R06RL |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Through-Hole 1A 600V Diode and Rectifier | Diodes, Rectifiers - Single - STTH1R06RL | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-41; DO-41 | Do-41 | DO-41; DO-41 2 PLASTIC | Tape and Reel | DO-41; DO-41 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 45 ns | 45 ns | ||||||
| Life Cycle Stage | Active | Active | ||||||
| IO | 1 amps |